Philips logo

Philips TL-D Colored 58W fluorescent bulb G13 Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17623
Info modified on:
26 Jul 2024, 09:21:26
Short summary description Philips TL-D Colored 58W fluorescent bulb G13 Blue:

Philips TL-D Colored 58W, 58 W, G13, T8, 15000 h, 1600 lm, Blue

Long summary description Philips TL-D Colored 58W fluorescent bulb G13 Blue:

Philips TL-D Colored 58W. Bulb power: 58 W, Fitting/cap type: G13, Bulb size: T8, Luminous flux: 1600 lm, Light color: Blue, Bulb lifetime: 15000 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.