Philips logo

Philips TL Mini 6W/33-640 1PP fluorescent bulb G5 Cool white

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62060
Info modified on:
27 May 2024, 12:11:27
Short summary description Philips TL Mini 6W/33-640 1PP fluorescent bulb G5 Cool white:

Philips TL Mini 6W/33-640 1PP, 6 W, G5, T5, 260 lm, Cool white

Long summary description Philips TL Mini 6W/33-640 1PP fluorescent bulb G5 Cool white:

Philips TL Mini 6W/33-640 1PP. Bulb power: 6 W, Fitting/cap type: G5, Bulb size: T5, Luminous flux: 260 lm, Light color: Cool white, Color Rendering Index (CRI): 60

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.