Philips Capsuleline 5W, 5 W, T9, 4000 h, 60 lm, White, 100
Philips Capsuleline 5W. Bulb power: 5 W, Bulb size: T9, Bulb lifetime: 4000 h, Luminous flux: 60 lm, Light color: White, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable