Philips logo

Philips LRM8118/00 ActiLume Extension Sensor White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82190
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips LRM8118/00 ActiLume Extension Sensor White:

Philips LRM8118/00 ActiLume Extension Sensor, White, 2.83" (72 mm), 2.83" (72 mm), 1.1" (28 mm), 1.52 oz (43 g)

Long summary description Philips LRM8118/00 ActiLume Extension Sensor White:

Philips LRM8118/00 ActiLume Extension Sensor. Product color: White. Width: 2.83" (72 mm), Depth: 2.83" (72 mm), Height: 1.1" (28 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.