Philips logo

Philips RC125B LED34S/840 PSU W60L60 ceiling lighting LED 41 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86027
Info modified on:
30 Apr 2024, 21:40:10
Short summary description Philips RC125B LED34S/840 PSU W60L60 ceiling lighting LED 41 W:

Philips RC125B LED34S/840 PSU W60L60, LED, 4000 K, 3400 lm, IP20, White

Long summary description Philips RC125B LED34S/840 PSU W60L60 ceiling lighting LED 41 W:

Philips RC125B LED34S/840 PSU W60L60. Product color: White, Suitable location: Office, Shape: Square. Bulb type: LED, Total power: 41 W, Light color: Neutral white. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 23.5" (597 mm), Depth: 23.5" (597 mm), Height: 1.81" (46 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.