Philips logo

Philips Zadora LED Recessed lighting spot GU10 35 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45829
Info modified on:
26 Jul 2024, 09:20:01
Short summary description Philips Zadora LED Recessed lighting spot GU10 35 W:

Philips Zadora LED, Recessed lighting spot, GU10, 1 bulb(s), LED, 35 W, White

Long summary description Philips Zadora LED Recessed lighting spot GU10 35 W:

Philips Zadora LED. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 35 W. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.