Philips logo

Philips myAmbiance 872790091818200 energy-saving lamp Warm white 2700 K 4 W E14

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23936
Info modified on:
10 Apr 2024, 09:38:33
Short summary description Philips myAmbiance 872790091818200 energy-saving lamp Warm white 2700 K 4 W E14:

Philips myAmbiance 872790091818200, 4 W, 40 W, E14, 150 lm, 25000 h, Warm white

Long summary description Philips myAmbiance 872790091818200 energy-saving lamp Warm white 2700 K 4 W E14:

Philips myAmbiance 872790091818200. Bulb power: 4 W, Equivalent bulb power: 40 W, Fitting/cap type: E14, Luminous flux: 150 lm, Bulb lifetime: 25000 h, Light color: Warm white, Color temperature: 2700 K, Beam angle (max): 25°, Color Rendering Index (CRI): 90, Power factor: 0.6

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.