Philips logo

Philips MyAccent 872790084485600 energy-saving lamp Warm white 2700 K 2 W E14

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41875
Info modified on:
10 Apr 2024, 09:39:24
Short summary description Philips MyAccent 872790084485600 energy-saving lamp Warm white 2700 K 2 W E14:

Philips MyAccent 872790084485600, 2 W, 10 W, E14, 86 lm, 20000 h, Warm white

Long summary description Philips MyAccent 872790084485600 energy-saving lamp Warm white 2700 K 2 W E14:

Philips MyAccent 872790084485600. Bulb power: 2 W, Equivalent bulb power: 10 W, Fitting/cap type: E14, Luminous flux: 86 lm, Bulb lifetime: 20000 h, Light color: Warm white, Color temperature: 2700 K, Color Rendering Index (CRI): 85, Power factor: 0.5

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.