Philips LL500Z 2xEP CU WH, Connection module, White, Functional, AC, 230-250 V, 50 - 60 Hz
Philips LL500Z 2xEP CU WH. Type: Connection module, Product color: White, Product design: Functional. Power source: AC, AC input voltage: 230-250 V, AC input frequency: 50 - 60 Hz. Weight: 2.86 oz (81 g). Accessories included: Connection unit