Philips RS061B LED5-36-/830 PSR II WH, Round, Ceiling, Embedded, White, Aluminum, IP20
Philips RS061B LED5-36-/830 PSR II WH. Shape: Round, Mounting surface type: Ceiling, Mounting type: Embedded. Light color type: White, Light color: Warm white, Color temperature (max): 3000 K. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Diameter: 3.15" (8 cm), Height: 2.17" (55 mm), Weight: 3.88 oz (110 g). Driver/power unit/transformer: Power supply unit regulating, Glow-wire test: Temperature 650°C, duration 30s, Driver failure rate at 5000 h: 1.5%