Philips logo

Philips LED 8718291192923 bulb Warm white 2700 K 4 W E14

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87768
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips LED 8718291192923 bulb Warm white 2700 K 4 W E14:

Philips LED 8718291192923, 4 W, 40 W, E14, 180 lm, 25000 h, Warm white

Long summary description Philips LED 8718291192923 bulb Warm white 2700 K 4 W E14:

Philips LED 8718291192923. Bulb power: 4 W, Equivalent bulb power: 40 W, Fitting/cap type: E14, Luminous flux: 180 lm, Bulb lifetime: 25000 h, Light color: Warm white, Color temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.