Philips PhotoFrame 7FF2FPA/27, 7", 800 x 480 pixels, 200 cd/m², 400:1, 120°, 110°
Philips PhotoFrame 7FF2FPA/27. Display diagonal: 7", Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Power consumption (typical): 4.9 W. Weight: 12 oz (340 g). Built-in memory capacity: 16MB. Additional accessories: AC-DC Adapter, USB cable, Stand, Quick start guide