Philips 75BFL2114/12, 75", LED, 3840 x 2160 pixels, Wi-Fi, 18/7
Philips 75BFL2114/12. Display diagonal: 75", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 380 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 18/7. Operating system installed: Android. Product color: Black