Philips logo

Philips 71924/28/16 baby night-light Multicolor LED 0.3 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56252
Info modified on:
26 Jul 2024, 09:16:16
Short summary description Philips 71924/28/16 baby night-light Multicolor LED 0.3 W:

Philips 71924/28/16, LED, Battery

Long summary description Philips 71924/28/16 baby night-light Multicolor LED 0.3 W:

Philips 71924/28/16. Product color: Multicolor, Housing material: Synthetics, Lighting style: Expressive. Lamp type: LED, Number of bulbs: 1 bulb(s), Service life of lamp: 1500 h. International Protection (IP) code: IP20, Protection class: III. Power source type: Battery, Bulb power: 0.3 W, Battery type: AAA. Width: 4.37" (111 mm), Depth: 4.37" (111 mm), Height: 1.42" (36 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.