Philips logo

Philips Eyecare 674203116 table lamp 5.5 W LED White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69431
Info modified on:
19 Jan 2025, 13:03:33
Short summary description Philips Eyecare 674203116 table lamp 5.5 W LED White:

Philips Eyecare 674203116, White, Plastic, Office, Modern, IP20, II

Long summary description Philips Eyecare 674203116 table lamp 5.5 W LED White:

Philips Eyecare 674203116. Product color: White, Material: Plastic, Suitable location: Office. Number of bulbs: 1 bulb(s), Bulb power: 5.5 W, Bulb type: LED. Suitable for light type: Orientation. Power source type: AC, Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 1.83" (46.4 mm), Width: 7.87" (200 mm), Depth: 19.3" (490 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.