Philips logo

Philips 65PUS8545/12 TV 65" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119021
Info modified on:
22 Jul 2024, 10:02:05
Short summary description Philips 65PUS8545/12 TV 65" 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 65PUS8545/12, 65", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 65PUS8545/12 TV 65" 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 65PUS8545/12. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 2100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.