Philips Signage Solutions 65BDL3052T/96, Digital signage flat panel, 64.5", LED, 3840 x 2160 pixels
Philips Signage Solutions 65BDL3052T/96. Product design: Digital signage flat panel. Display diagonal: 64.5", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD, Touchscreen. Operating system installed: Android 5.0.1. Product color: Black