Philips InStyle 579853116, Surfaced lighting spot, 2 bulb(s), LED, 2700 K, 220-240 V, White
Philips InStyle 579853116. Product type: Surfaced lighting spot, Suitable for indoor use. Number of bulbs: 2 bulb(s), Bulb type: LED, Color temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: White