Philips logo

Philips 4900 series 55PUT4900/12 TV 55" 4K Ultra HD Black 300 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114103
Info modified on:
04 Nov 2024, 08:38:57
Short summary description Philips 4900 series 55PUT4900/12 TV 55" 4K Ultra HD Black 300 cd/m²:

Philips 4900 series 55PUT4900/12, 55", 3840 x 2160 pixels, 4K Ultra HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4900 series 55PUT4900/12 TV 55" 4K Ultra HD Black 300 cd/m²:

Philips 4900 series 55PUT4900/12. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product color: Black

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.