Philips logo

Philips 55PUS9435/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24198
Info modified on:
29 Oct 2024, 09:52:19
Short summary description Philips 55PUS9435/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black:

Philips 55PUS9435/12, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 55PUS9435/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black:

Philips 55PUS9435/12. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.