Philips logo

Philips 8900 Curved series 55PUS8909C/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130675
Info modified on:
30 Oct 2024, 12:41:19
Short summary description Philips 8900 Curved series 55PUS8909C/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 8900 Curved series 55PUS8909C/12, 55", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 8900 Curved series 55PUS8909C/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 8900 Curved series 55PUS8909C/12. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1000 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.