Philips logo

Philips 55PUS7608/62 TV 55" 4K Ultra HD Smart TV Wi-Fi Anthracite, Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11183
Info modified on:
27 May 2024, 15:36:16
Short summary description Philips 55PUS7608/62 TV 55" 4K Ultra HD Smart TV Wi-Fi Anthracite, Gray:

Philips 55PUS7608/62, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Anthracite, Gray

Long summary description Philips 55PUS7608/62 TV 55" 4K Ultra HD Smart TV Wi-Fi Anthracite, Gray:

Philips 55PUS7608/62. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Anthracite, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.