Philips logo

Philips 6700 series 55PUS6704/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92823
Info modified on:
04 Mar 2025, 15:30:43
EU Energy Label (70 KB)
Philips 55PUS6704/12 user manual (1.4 MB)
Quick start guide (3.5 MB)
Retail Leaflet (153 KB)
Short summary description Philips 6700 series 55PUS6704/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6700 series 55PUS6704/12, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6700 series 55PUS6704/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6700 series 55PUS6704/12. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.