Philips logo

Philips 6000 series 55PUS6551/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120808
Info modified on:
14 Jul 2025, 07:44:09
Short summary description Philips 6000 series 55PUS6551/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 6000 series 55PUS6551/12, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 55PUS6551/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 6000 series 55PUS6551/12. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.