Philips logo

Philips 6000 series 55PUS6412/05 TV 55" 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23202
Info modified on:
22 Jul 2024, 10:01:10
Short summary description Philips 6000 series 55PUS6412/05 TV 55" 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²:

Philips 6000 series 55PUS6412/05, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Philips 6000 series 55PUS6412/05 TV 55" 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²:

Philips 6000 series 55PUS6412/05. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.