Philips logo

Philips 6000 series 55PUS6031S/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99544
Info modified on:
27 May 2024, 13:16:53
Short summary description Philips 6000 series 55PUS6031S/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 6000 series 55PUS6031S/12, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 55PUS6031S/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 6000 series 55PUS6031S/12. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.