Philips logo

Philips 6800 series 55PUG6801/77 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89116
Info modified on:
22 Jul 2024, 10:01:08
Short summary description Philips 6800 series 55PUG6801/77 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6800 series 55PUG6801/77, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6800 series 55PUG6801/77 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6800 series 55PUG6801/77. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.