Philips logo

Philips 6700 series 55PUG6703/77 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55624
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 6700 series 55PUG6703/77 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 6700 series 55PUG6703/77, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6700 series 55PUG6703/77 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 6700 series 55PUG6703/77. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.