Philips logo

Philips 6000 series 55PUG6700/77 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61079
Info modified on:
05 Nov 2024, 14:15:45
Short summary description Philips 6000 series 55PUG6700/77 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6000 series 55PUG6700/77, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 55PUG6700/77 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6000 series 55PUG6700/77. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 840 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.