Philips logo

Philips 6000 series 5000 series Smart Ultra HDTV 55PFL5402/F7

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122381
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 6000 series 5000 series Smart Ultra HDTV 55PFL5402/F7:

Philips 6000 series 5000 series Smart Ultra HDTV 55PFL5402/F7, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 5000 series Smart Ultra HDTV 55PFL5402/F7:

Philips 6000 series 5000 series Smart Ultra HDTV 55PFL5402/F7. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Response time: 16 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.