Philips logo

Philips 559M1RYV/01 LED display 55" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39084
Info modified on:
13 Jul 2025, 09:48:30
Short summary description Philips 559M1RYV/01 LED display 55" 3840 x 2160 pixels 4K Ultra HD Black:

Philips 559M1RYV/01, 55", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Philips 559M1RYV/01 LED display 55" 3840 x 2160 pixels 4K Ultra HD Black:

Philips 559M1RYV/01. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.