Philips logo

Philips Classic CLA LEDLuster ND 2.3-25W E14 WW P45 CL LED bulb Warm white 2700 K 2.3 W

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60060
Info modified on:
26 Jul 2024, 09:05:04
Short summary description Philips Classic CLA LEDLuster ND 2.3-25W E14 WW P45 CL LED bulb Warm white 2700 K 2.3 W:

Philips Classic CLA LEDLuster ND 2.3-25W E14 WW P45 CL, 2.3 W, 25 W, E14, 250 lm, 15000 h, Warm white

Long summary description Philips Classic CLA LEDLuster ND 2.3-25W E14 WW P45 CL LED bulb Warm white 2700 K 2.3 W:

Philips Classic CLA LEDLuster ND 2.3-25W E14 WW P45 CL. Bulb power: 2.3 W, Equivalent bulb power: 25 W, Fitting/cap type: E14, Luminous flux: 250 lm, Bulb lifetime: 15000 h, Light color: Warm white, Color temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.5

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.