Philips logo

Philips 6000 series 50PUS6203/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147730
Info modified on:
27 May 2024, 13:12:51
Short summary description Philips 6000 series 50PUS6203/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6000 series 50PUS6203/12, 50", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 50PUS6203/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6000 series 50PUS6203/12. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.