Philips logo

Philips 6000 series 50PFL6540/T3 TV 50" Full HD Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69607
Info modified on:
24 Nov 2024, 15:48:54
Short summary description Philips 6000 series 50PFL6540/T3 TV 50" Full HD Wi-Fi Black:

Philips 6000 series 50PFL6540/T3, 50", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Philips 6000 series 50PFL6540/T3 TV 50" Full HD Wi-Fi Black:

Philips 6000 series 50PFL6540/T3. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Native aspect ratio: 16:9. Digital signal format system: DTMB. Wi-Fi. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.