Philips logo

Philips 3000 series LCD TV 50PFL3807/F7

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66469
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series LCD TV 50PFL3807/F7:

Philips 3000 series LCD TV 50PFL3807/F7, 50", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Philips 3000 series LCD TV 50PFL3807/F7:

Philips 3000 series LCD TV 50PFL3807/F7. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.