Philips logo

Philips 5300 series 50PFK5300/12 TV 50" Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93341
Info modified on:
04 Nov 2024, 14:01:58
Short summary description Philips 5300 series 50PFK5300/12 TV 50" Full HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 5300 series 50PFK5300/12, 50", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5300 series 50PFK5300/12 TV 50" Full HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 5300 series 50PFK5300/12. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.