Philips logo

Philips Signage Solutions 50BDL3050Q/75 signage display Digital signage flat panel 49.5" 350 cd/m² 4K Ultra HD Black Android 5.1

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28096
Info modified on:
27 May 2024, 14:41:37
Philips 50BDL3050Q/75 user manual (20 MB)
Product Brochure/Datasheet (466 KB)
Quick start Guide (12 MB)
Short summary description Philips Signage Solutions 50BDL3050Q/75 signage display Digital signage flat panel 49.5" 350 cd/m² 4K Ultra HD Black Android 5.1:

Philips Signage Solutions 50BDL3050Q/75, Digital signage flat panel, 49.5", 3840 x 2160 pixels

Long summary description Philips Signage Solutions 50BDL3050Q/75 signage display Digital signage flat panel 49.5" 350 cd/m² 4K Ultra HD Black Android 5.1:

Philips Signage Solutions 50BDL3050Q/75. Product design: Digital signage flat panel. Display diagonal: 49.5", Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Operating system installed: Android 5.1. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.