Philips logo

Philips 7900 series 49PUS7909/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
306856
Info modified on:
30 Oct 2024, 11:36:09
Short summary description Philips 7900 series 49PUS7909/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 7900 series 49PUS7909/12, 49", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 7900 series 49PUS7909/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 7900 series 49PUS7909/12. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.