Philips 4000 series 49PFT4132/12, 49", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black
Philips 4000 series 49PFT4132/12. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product color: Black