Philips logo

Philips 4000 series LED-LCD TV 49PFL4909/F7

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42335
Info modified on:
04 Nov 2024, 14:27:38
Short summary description Philips 4000 series LED-LCD TV 49PFL4909/F7:

Philips 4000 series LED-LCD TV 49PFL4909/F7, 49", 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description Philips 4000 series LED-LCD TV 49PFL4909/F7:

Philips 4000 series LED-LCD TV 49PFL4909/F7. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 300 cd/m², Response time: 9 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.