Philips logo

Philips P Line 498P9/01 computer monitor 48.8" 5120 x 1440 pixels LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26083
Info modified on:
15 Jun 2025, 08:18:49
Short summary description Philips P Line 498P9/01 computer monitor 48.8" 5120 x 1440 pixels LCD Black:

Philips P Line 498P9/01, 48.8", 5120 x 1440 pixels, LCD, 5 ms, Black

Long summary description Philips P Line 498P9/01 computer monitor 48.8" 5120 x 1440 pixels LCD Black:

Philips P Line 498P9/01. Display diagonal: 48.8", Display resolution: 5120 x 1440 pixels, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.