Philips MASTER LED VLE D6.3-35W 827MR16 24DRN, 35 W, GU5.3, 380 lm, 25000 h, Warm white
Philips MASTER LED VLE D6.3-35W 827MR16 24DRN. Bulb power: 35 W, Fitting/cap type: GU5.3, Luminous flux: 380 lm, Bulb lifetime: 25000 h, Light color: Warm white, Color temperature: 2700 K, Beam angle (max): 24°, Color Rendering Index (CRI): 80, Power factor: 0.7