Philips logo

Philips CorePro LED 3.5-35W GU10 830 36DRN energy-saving lamp White 3000 K

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61042
Info modified on:
27 May 2024, 12:21:01
Short summary description Philips CorePro LED 3.5-35W GU10 830 36DRN energy-saving lamp White 3000 K:

Philips CorePro LED 3.5-35W GU10 830 36DRN, 35 W, GU10, 280 lm, 15000 h, White

Long summary description Philips CorePro LED 3.5-35W GU10 830 36DRN energy-saving lamp White 3000 K:

Philips CorePro LED 3.5-35W GU10 830 36DRN. Bulb power: 35 W, Fitting/cap type: GU10, Luminous flux: 280 lm, Bulb lifetime: 15000 h, Light color: White, Color temperature: 3000 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0.5

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.