Philips logo

Philips 4000 series 47PFL4307K/12 TV 47" Full HD Smart TV Wi-Fi Black 360 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155221
Info modified on:
31 Oct 2024, 11:24:37
Short summary description Philips 4000 series 47PFL4307K/12 TV 47" Full HD Smart TV Wi-Fi Black 360 cd/m²:

Philips 4000 series 47PFL4307K/12, 47", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 4000 series 47PFL4307K/12 TV 47" Full HD Smart TV Wi-Fi Black 360 cd/m²:

Philips 4000 series 47PFL4307K/12. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 360 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi. Product color: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.