Philips 7000 series 47PFG7109/78, 47", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Philips 7000 series 47PFG7109/78. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD. Wi-Fi, Ethernet LAN. Product color: Black