Philips logo

Philips 46PFL9704H/12 TV 46" Full HD Wi-Fi Silver 500 cd/m²

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155275
Info modified on:
14 Mar 2024, 19:05:45
Short summary description Philips 46PFL9704H/12 TV 46" Full HD Wi-Fi Silver 500 cd/m²:

Philips 46PFL9704H/12, 46", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Silver

Long summary description Philips 46PFL9704H/12 TV 46" Full HD Wi-Fi Silver 500 cd/m²:

Philips 46PFL9704H/12. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.