Philips logo

Philips 46PFL6806T/12 TV 46" Full HD Smart TV Gray

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66007
Info modified on:
30 Oct 2024, 18:00:45
Short summary description Philips 46PFL6806T/12 TV 46" Full HD Smart TV Gray:

Philips 46PFL6806T/12, 46", 1920 x 1080 pixels, Full HD, LED, Smart TV, Gray

Long summary description Philips 46PFL6806T/12 TV 46" Full HD Smart TV Gray:

Philips 46PFL6806T/12. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.