Philips logo

Philips 6000 series 46PFL6606T/12 TV 46" Full HD Smart TV Black 400 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91502
Info modified on:
30 Oct 2024, 17:42:04
Short summary description Philips 6000 series 46PFL6606T/12 TV 46" Full HD Smart TV Black 400 cd/m²:

Philips 6000 series 46PFL6606T/12, 46", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 6000 series 46PFL6606T/12 TV 46" Full HD Smart TV Black 400 cd/m²:

Philips 6000 series 46PFL6606T/12. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.