Philips logo

Philips 3000 series LED-LCD TV 46PFL3608/F7

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127025
Info modified on:
02 Nov 2024, 10:54:45
Short summary description Philips 3000 series LED-LCD TV 46PFL3608/F7:

Philips 3000 series LED-LCD TV 46PFL3608/F7, 46", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 3000 series LED-LCD TV 46PFL3608/F7:

Philips 3000 series LED-LCD TV 46PFL3608/F7. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 1100:1, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.