Philips logo

Philips DesignLine 46PDL8908S/98 TV 46" Full HD Smart TV Wi-Fi Black 450 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84845
Info modified on:
04 Nov 2024, 16:00:25
Short summary description Philips DesignLine 46PDL8908S/98 TV 46" Full HD Smart TV Wi-Fi Black 450 cd/m²:

Philips DesignLine 46PDL8908S/98, 46", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips DesignLine 46PDL8908S/98 TV 46" Full HD Smart TV Wi-Fi Black 450 cd/m²:

Philips DesignLine 46PDL8908S/98. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1400 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.